Extech Digital Megohmmeter, 1000V, 2000Mohm; Insulation Tester Type Extech Instruments 380260 NIST

Description
DIGITAL MEGOHMMETER, 1000V, 2000MOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:200Mohm to 2Gohm; Operating Temperature Min:0°C; External Height:200mm RoHS Compliant: Yes
Datasheet
Description
DIGITAL MEGOHMMETER, 1000V, 2000MOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:200Mohm to 2Gohm; Operating Temperature Min:0°C; External Height:200mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Megohmmeter, 1000V, 2000Mohm; Insulation Tester Type Extech Instruments - 67K2359 - Newark, An Avnet Company
Chicago, IL, United States
Digital Megohmmeter, 1000V, 2000Mohm; Insulation Tester Type Extech Instruments
67K2359
Digital Megohmmeter, 1000V, 2000Mohm; Insulation Tester Type Extech Instruments 67K2359
DIGITAL MEGOHMMETER, 1000V, 2000MOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:200Mohm to 2Gohm; Operating Temperature Min:0°C; External Height:200mm RoHS Compliant: Yes

DIGITAL MEGOHMMETER, 1000V, 2000MOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:200Mohm to 2Gohm; Operating Temperature Min:0°C; External Height:200mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Safety Testers
Product Number 67K2359
Product Name Digital Megohmmeter, 1000V, 2000Mohm; Insulation Tester Type Extech Instruments
Types of Measurements Grounding Systems Resistance
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Form Factor Portable
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details
Circuit Breaker Identifier - 191 CBI - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Ciruite Break or Fuse Indication
Form Factor Portable; Hand Held
Safety Agency Rating EN 61010-1:01
View Details