Flip Electronics Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC28L202A1DGG,129

Description
UART IC 1, UART CHANNEL RS485 25
Datasheet
Description
UART IC 1, UART CHANNEL RS485 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC28L202A1DGG,129 - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC28L202A1DGG,129
Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC28L202A1DGG,129
UART IC 1, UART CHANNEL RS485 25

UART IC 1, UART CHANNEL RS485 25

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SC28L202A1DGG,129
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F32Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - 336-5439-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details