Flip Electronics Logic - Latches NLV74HC573ADWR2G

Description
IC LATCH OCT 3ST NONINV 20SOIC
Datasheet
Description
IC LATCH OCT 3ST NONINV 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - NLV74HC573ADWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NLV74HC573ADWR2G
Logic - Latches NLV74HC573ADWR2G
IC LATCH OCT 3ST NONINV 20SOIC

IC LATCH OCT 3ST NONINV 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number NLV74HC573ADWR2G
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Latches - 74HC373DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LVC16373ADGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Supply Voltage 4.75 V ~ 5.25 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 15 mA
View Details