Flip Electronics Embedded - Microcontrollers MC9S08PL16SCTG

Description
IC MCU 8BIT 16KB FLASH 16TSSOP
Description
IC MCU 8BIT 16KB FLASH 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08PL16SCTG is an 8-bit microcontroller featuring a central processor unit (CPU) capable of operating at speeds up to 20 MHz within a voltage range of 2.7 V to 5.5 V. It supports a variety of interrupt sources and includes up to 1 KB of RAM, along with flash memory access protection. The device is designed with power-saving modes, including a low power stop mode and a reduced power wait mode, which can help minimize energy consumption in applications. This microcontroller integrates several peripherals, including a 12-channel, 10-bit ADC with a fast conversion time, multiple timer modules, a serial communications interface (SCI), and an I2C module supporting multi-master operation. It also features a watchdog timer, low-voltage detection, and various system protection mechanisms to enhance reliability. The MC9S08PL16SCTG is available in a 16-pin TSSOP package, making it suitable for compact designs. Its development support includes a single-wire background debug interface and in-circuit debugging capabilities, which can facilitate easier integration and testing in engineering projects.

Datasheet Summary
Powered by GS/AI

The MC9S08PL16SCTG is an 8-bit microcontroller featuring a central processor unit (CPU) capable of operating at speeds up to 20 MHz within a voltage range of 2.7 V to 5.5 V. It supports a variety of interrupt sources and includes up to 1 KB of RAM, along with flash memory access protection. The device is designed with power-saving modes, including a low power stop mode and a reduced power wait mode, which can help minimize energy consumption in applications. This microcontroller integrates several peripherals, including a 12-channel, 10-bit ADC with a fast conversion time, multiple timer modules, a serial communications interface (SCI), and an I2C module supporting multi-master operation. It also features a watchdog timer, low-voltage detection, and various system protection mechanisms to enhance reliability. The MC9S08PL16SCTG is available in a 16-pin TSSOP package, making it suitable for compact designs. Its development support includes a single-wire background debug interface and in-circuit debugging capabilities, which can facilitate easier integration and testing in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - MC9S08PL16SCTG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08PL16SCTG
Embedded - Microcontrollers MC9S08PL16SCTG
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number MC9S08PL16SCTG
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers