The MC9RS08KB4CTG is an 8-bit microcontroller from the MC9RS08KB series, featuring a central processor unit (CPU) that operates at speeds up to 20 MHz and supports a voltage range of 1.8 V to 5.5 V. It is designed to function effectively across a temperature range of -40 °C to 85 °C. The microcontroller includes up to 4 KB of flash memory and 126 bytes of RAM, with options for different memory configurations. This device incorporates various power-saving modes, including wait and stop modes, which help to reduce power consumption during inactive periods. The clock source options include an external oscillator and an internal clock source module, allowing for flexibility in system design. The MC9RS08KB4CTG also features a range of integrated peripherals, such as a 12-channel, 10-bit ADC, an analog comparator, and a serial communications interface (SCI). It provides 14 general-purpose input/output (GPIO) pins, which can be configured for various applications. Additionally, the microcontroller includes system protection features like low-voltage detection and a watchdog timer to enhance reliability. Engineers considering this microcontroller for their projects should evaluate its memory capacity, peripheral options, and power management features to determine its suitability for their specific applications.
IC MCU 8BIT 4KB FLASH 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MC9RS08KB4CTG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |