Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA80
ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | Z7042F |
| Product Name | Flap Discs |
| Type | Alumina Zirconia |
| Max Speed | 8600 rpm |
| Applications & Materials Abraded | Metalworking; Medium Grit Blending or Intermediate Cutting |
| Backing / Base | Cloth |