Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA60
ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | Z7005F |
| Product Name | Flap Discs |
| Type | Alumina Zirconia |
| Max Speed | 8600 rpm |
| Applications & Materials Abraded | Metalworking; Coarser filaments or grit sizes |
| Backing / Base | Cloth |