Flexovit USA, Inc. Flap Discs Z6005FH

Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Datasheet
Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z6005FH - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z6005FH
Flap Discs Z6005FH
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA60
ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z6005FH
Product Name Flap Discs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502624 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Bowl Brush, Black Nylon Fill, Plastic Handle - 75068 - Weiler Abrasives
Specs
Type Abrasive Brush
Width 5 inch (127 mm)
Applications & Materials Abraded Facility Maintenance
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details