Flexovit USA, Inc. Flap Discs Z4530FH

Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Datasheet
Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z4530FH - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z4530FH
Flap Discs Z4530FH
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA40
ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z4530FH
Product Name Flap Discs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834194360 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 12000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mounted Flap Wheels - PB503T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Mandrel Mounted Wheel Brushes - BMC-13 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details