Flexovit USA, Inc. Flap Discs Z4517FH

Description
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA120 ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.
Description
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA120 ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.
Datasheet
Datasheet Summary
Powered by GS/AI

Flexovit Z4517FH Flap Discs are designed for high-performance grinding and finishing applications. These discs feature a premium zirconia alumina abrasive cloth, which is layered extra thick for enhanced durability and efficiency. The backing is made of high-strength fiberglass, providing stability during use. The discs are available in various grits, allowing for versatility in different applications. They are engineered to deliver a high removal rate and extended lifespan, making them suitable for demanding tasks. Proper handling and storage are essential to maintain their integrity, and safety precautions, such as using eye protection and respiratory equipment, are recommended during operation.

Datasheet Summary
Powered by GS/AI

Flexovit Z4517FH Flap Discs are designed for high-performance grinding and finishing applications. These discs feature a premium zirconia alumina abrasive cloth, which is layered extra thick for enhanced durability and efficiency. The backing is made of high-strength fiberglass, providing stability during use. The discs are available in various grits, allowing for versatility in different applications. They are engineered to deliver a high removal rate and extended lifespan, making them suitable for demanding tasks. Proper handling and storage are essential to maintain their integrity, and safety precautions, such as using eye protection and respiratory equipment, are recommended during operation.

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z4517FH - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z4517FH
Flap Discs Z4517FH
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA120 ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.

Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA120
ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z4517FH
Product Name Flap Discs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Threaded Shank Mini Flap Wheel - 08834135019 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Discs - Z4025F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Disc - WEI-50562 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details