Flexovit USA, Inc. Flap Discs Z4507F

Description
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60 ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.
Datasheet
Description
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60 ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z4507F - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z4507F
Flap Discs Z4507F
Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA60 ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.

Flexovit ZIRCOMAX Type 27 and Type 29 High Density Flap Discs are made with an extra thick layering of premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA60
ZIRCOMAX premium zirconia alumina is available in four grits, 40, 60, 80 and 120 with a fiberglass backing plate. These extra thick, high density discs deliver twice the removal rate of our Zircotex Premium discs. They provide extremely long life and are the most productive flap disc.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z4507F
Product Name Flap Discs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149836 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50708 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details