U11310 -- WHEEL DRESSERS AND REPLACEMENT CUTTERS
Flexovit USA, Inc.
Wheel Dressers and Replacement Cutters
U11310
Description
Designed to true bench wheels to correct shape.
Quickly remove foreign material embedded in the face of the wheel.
Description
Designed to true bench wheels to correct shape.
Quickly remove foreign material embedded in the face of the wheel.
Suppliers
Wheel Dressers and Replacement Cutters
U11310
Designed to true bench wheels to correct shape.
Quickly remove foreign material embedded in the face of the wheel.
- Designed to true bench wheels to correct shape.
- Quickly remove foreign material embedded in the face of the wheel.
Supplier's Site
Technical Specifications
|
Product Category
|
Wheel Dressers and Dressing Tools |
|
Product Number
|
U11310 |
|
Product Name
|
Wheel Dressers and Replacement Cutters |
|
Type
|
TruingDevice
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Diamond
Shank Diameter / Bore
0.375 inch (9.52 mm)
Overall Length
1.68 inch (42.62 mm)
View Details
Type
Dressing Machine
Dressed Wheel OD
9 inch (229 mm)
Features
Machine Mounted
View Details
Type
RotaryRoll
Shank Diameter / Bore
0.312 inch (7.94 mm)
Width / OD
1.500 inch (38.1 mm)
View Details