Flexovit USA, Inc. Wire Wheel Brushes for Die Grinders C2120

Description
Carbon Wire: 0.020 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.
Description
Carbon Wire: 0.020 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Die Grinders - C2120 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Die Grinders
C2120
Wire Wheel Brushes for Die Grinders C2120
Carbon Wire: 0.020 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Carbon Wire: 0.020 - For general purpose cleaning and deburring.
Knot Wire Wheel, Regular Twist , Shank Mounted - The 3/4 " trim knot is designed for aggressive cleaning and deburring, ready mounted on a 1/4 " shank.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C2120
Product Name Wire Wheel Brushes for Die Grinders
Brush Filament / Fill Material Steel; Metal Wire
Width 0.4375 inch (11.11 mm)
Rotary Speed 25000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD 0.7480 inch (19 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Closed Hole Stem Brush Series #85 - 85-S3000 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 10 inch (254 mm)
View Details
BR0/C Eraser Coarse Stick Brush - AA0130 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details