Flexovit USA, Inc. Wire Wheel Brushes for Angle Grinders C1420

Description
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.
Description
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Angle Grinders - C1420 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Angle Grinders
C1420
Wire Wheel Brushes for Angle Grinders C1420
Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.

Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless.
Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld and bead cleaning on pipes and vessels.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C1420
Product Name Wire Wheel Brushes for Angle Grinders
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Anti Static Brushes - 2658699 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
View Details
Twisted Brushes - Side Tuft Cleaning Brushes - 05746 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 2.12 inch (53.97 mm)
View Details
CT6165B, 3/8 Inch Chucktuft Tube Brush - 45026 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details