Flexovit USA, Inc. Belts - Surface Conditioning 49375

Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged applications.
Description
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged applications.

Suppliers

Company
Product
Description
Supplier Links
Belts - Surface Conditioning - 49375 - Flexovit USA, Inc.
Angola, NY, USA
Belts - Surface Conditioning
49375
Belts - Surface Conditioning 49375
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged applications.
  • Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging.
  • Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish.

General Purpose - Coarse
Aggressive action ideal for rugged applications.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Belts
Product Number 49375
Product Name Belts - Surface Conditioning
Belt Type Pump Drum; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Plus Job Pack - 07660749269 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 2794999 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 3" x 24" - 794237-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - PG830 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details