Flexovit USA, Inc. Flap Bands 46432

Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Suppliers

Company
Product
Description
Supplier Links
Flap Bands - 46432 - Flexovit USA, Inc.
Angola, NY, USA
Flap Bands
46432
Flap Bands 46432
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing.
  • Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands.

ZA60
For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 46432
Product Name Flap Bands
Type Alumina Zirconia
Width 0.7500 inch (19.05 mm)
Max Speed 26000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes; Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502879 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Spiral Band Sleeves - 46078 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 18000 rpm
View Details
Flap Disc - WEI-50673 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details