Flexovit USA, Inc. Spiral Band Sleeves 46042

Description
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A80 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet
Description
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A80 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Band Sleeves - 46042 - Flexovit USA, Inc.
Angola, NY, USA
Spiral Band Sleeves
46042
Spiral Band Sleeves 46042
Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A80 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines.
  • Quality aluminum oxide grain, resin bonded to an extra sturdy backing.

A80
For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 46042
Product Name Spiral Band Sleeves
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834130707 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Discs - Z5020F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details