Norton Abrasives Merit AO Coarse Steel Shank Mini Flap Wheel 08834149811

Description
Quality aluminum oxide abrasive provides good cut rate and life
Request a Quote
Description
Quality aluminum oxide abrasive provides good cut rate and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149811 - Norton Abrasives
Worcester, MA, USA
Merit AO Coarse Steel Shank Mini Flap Wheel
08834149811
Merit AO Coarse Steel Shank Mini Flap Wheel 08834149811
Quality aluminum oxide abrasive provides good cut rate and life

Quality aluminum oxide abrasive provides good cut rate and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834149811
Product Name Merit AO Coarse Steel Shank Mini Flap Wheel
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 5AM - 66254425657 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 22100 rpm
View Details
Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137374 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 5AM - 66254433503 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 18100 rpm
View Details
Metalite® R265 Flap Wheel - 63642502594 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details