Flexovit USA, Inc. Diamond Core Bits 44900

Description
Two specifications offer wet and dry/wet cutting on core drilling machines. For fast drilling of holes in concrete, asphalt, hard brick and block. For fast drilling of holes in concrete, asphalt, hard brick and block. High Performance - DCBH-HD Barrel vents effectively eliminate debris while drilling. 10 " core length.
Description
Two specifications offer wet and dry/wet cutting on core drilling machines. For fast drilling of holes in concrete, asphalt, hard brick and block. For fast drilling of holes in concrete, asphalt, hard brick and block. High Performance - DCBH-HD Barrel vents effectively eliminate debris while drilling. 10 " core length.

Suppliers

Company
Product
Description
Supplier Links
Diamond Core Bits - 44900 - Flexovit USA, Inc.
Angola, NY, USA
Diamond Core Bits
44900
Diamond Core Bits 44900
Two specifications offer wet and dry/wet cutting on core drilling machines. For fast drilling of holes in concrete, asphalt, hard brick and block. For fast drilling of holes in concrete, asphalt, hard brick and block. High Performance - DCBH-HD Barrel vents effectively eliminate debris while drilling. 10 " core length.
  • Two specifications offer wet and dry/wet cutting on core drilling machines.
  • For fast drilling of holes in concrete, asphalt, hard brick and block.

  • For fast drilling of holes in concrete, asphalt, hard brick and block.

High Performance - DCBH-HD
Barrel vents effectively eliminate debris while drilling. 10 " core length.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Drill Bits
Product Number 44900
Product Name Diamond Core Bits
Product Drill
Units Fractional
Drill Type Core Drill; Masonry
Cutting Application Concrete, Masonry, Asphalt, Brick, Block
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216218 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
1/4 X 1/4 X 3/8 X 2-1/8 X 4 - 2F RH - 0235T20403754.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details