Flexiv Cobots Rizon 10

Description
Flexiv's Rizon 10 is the first adaptive robot that can adapt to changing and uncertain environments, allowing it to automate complex tasks with hand-eye coordination like a human. It is a robotic arm designed for industrial automation and manufacturing applications and is capable of working alongside human workers without the need for physical barriers or safety cages. Equipped with advanced sensors and algorithms, the Rizon 10 can perceive and respond to its environment, making it capable of performing a wide range of tasks with high precision and speed. Its six-axis arm has a maximum reach of 810 mm and a payload capacity of 10 kilograms, and it also includes a range of end-effectors that can be easily swapped out to accommodate different tasks and materials. The robot is controlled by Flexiv's proprietary software, which allows for intuitive programming and customization of workflows. Overall, the Rizon 10 is designed to improve manufacturing efficiency and flexibility while also enhancing worker safety and ergonomics.
Description
Flexiv's Rizon 10 is the first adaptive robot that can adapt to changing and uncertain environments, allowing it to automate complex tasks with hand-eye coordination like a human. It is a robotic arm designed for industrial automation and manufacturing applications and is capable of working alongside human workers without the need for physical barriers or safety cages. Equipped with advanced sensors and algorithms, the Rizon 10 can perceive and respond to its environment, making it capable of performing a wide range of tasks with high precision and speed. Its six-axis arm has a maximum reach of 810 mm and a payload capacity of 10 kilograms, and it also includes a range of end-effectors that can be easily swapped out to accommodate different tasks and materials. The robot is controlled by Flexiv's proprietary software, which allows for intuitive programming and customization of workflows. Overall, the Rizon 10 is designed to improve manufacturing efficiency and flexibility while also enhancing worker safety and ergonomics.

Suppliers

Company
Product
Description
Supplier Links
Santa Clara, CA, United States
Cobots
Rizon 10
Cobots Rizon 10
Flexiv's Rizon 10 is the first adaptive robot that can adapt to changing and uncertain environments, allowing it to automate complex tasks with hand-eye coordination like a human. It is a robotic arm designed for industrial automation and manufacturing applications and is capable of working alongside human workers without the need for physical barriers or safety cages. Equipped with advanced sensors and algorithms, the Rizon 10 can perceive and respond to its environment, making it capable of performing a wide range of tasks with high precision and speed. Its six-axis arm has a maximum reach of 810 mm and a payload capacity of 10 kilograms, and it also includes a range of end-effectors that can be easily swapped out to accommodate different tasks and materials. The robot is controlled by Flexiv's proprietary software, which allows for intuitive programming and customization of workflows. Overall, the Rizon 10 is designed to improve manufacturing efficiency and flexibility while also enhancing worker safety and ergonomics.

Flexiv's Rizon 10 is the first adaptive robot that can adapt to changing and uncertain environments, allowing it to automate complex tasks with hand-eye coordination like a human. It is a robotic arm designed for industrial automation and manufacturing applications and is capable of working alongside human workers without the need for physical barriers or safety cages.
Equipped with advanced sensors and algorithms, the Rizon 10 can perceive and respond to its environment, making it capable of performing a wide range of tasks with high precision and speed. Its six-axis arm has a maximum reach of 810 mm and a payload capacity of 10 kilograms, and it also includes a range of end-effectors that can be easily swapped out to accommodate different tasks and materials.
The robot is controlled by Flexiv's proprietary software, which allows for intuitive programming and customization of workflows. Overall, the Rizon 10 is designed to improve manufacturing efficiency and flexibility while also enhancing worker safety and ergonomics.

Supplier's Site

Technical Specifications

  Flexiv
Product Category Robots
Product Number Rizon 10
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details