Flexbar Machine Corporation SERIES MG20 DIGITAL FORCE GAGE 18950

Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18950, Series MG20 Digital Force Gage. Capacity X Graduation: 20.00 x 0.02 lb.
Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18950, Series MG20 Digital Force Gage. Capacity X Graduation: 20.00 x 0.02 lb.

Suppliers

Company
Product
Description
Supplier Links
SERIES MG20 DIGITAL FORCE GAGE - 18950 - Flexbar Machine Corporation
Islandia, NY, USA
SERIES MG20 DIGITAL FORCE GAGE
18950
SERIES MG20 DIGITAL FORCE GAGE 18950
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18950, Series MG20 Digital Force Gage. Capacity X Graduation: 20.00 x 0.02 lb.

SERIES MG DIGITAL FORCE GAGES
A versatile, rugged and compact unit featuring:

  • Microprocessor-based automatic peak memory, with recall-tensile and compressive loads.
  • Load cell deflection: 0.010" max.
  • Push-button calibration • Battery status • Auto shut-off
  • Accuracy: ±0.50%
  • Size: 3.7" x 2.5" x 1.5"
  • Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter.
  • Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18950, Series MG20 Digital Force Gage.
  • Capacity X Graduation: 20.00 x 0.02 lb.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18950
Product Name SERIES MG20 DIGITAL FORCE GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-1 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Digital loadcell external trig, RS485 - 1-FIT7ASB3/20KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details