Flexbar Machine Corporation SERIES MG5 DIGITAL FORCE GAGE 18949

Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18949, Series MG5 Digital Force Gage. Capacity X Graduation: 5.000 x 0.005 lb.
Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18949, Series MG5 Digital Force Gage. Capacity X Graduation: 5.000 x 0.005 lb.

Suppliers

Company
Product
Description
Supplier Links
SERIES MG5 DIGITAL FORCE GAGE - 18949 - Flexbar Machine Corporation
Islandia, NY, USA
SERIES MG5 DIGITAL FORCE GAGE
18949
SERIES MG5 DIGITAL FORCE GAGE 18949
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18949, Series MG5 Digital Force Gage. Capacity X Graduation: 5.000 x 0.005 lb.

SERIES MG DIGITAL FORCE GAGES
A versatile, rugged and compact unit featuring:

  • Microprocessor-based automatic peak memory, with recall-tensile and compressive loads.
  • Load cell deflection: 0.010" max.
  • Push-button calibration • Battery status • Auto shut-off
  • Accuracy: ±0.50%
  • Size: 3.7" x 2.5" x 1.5"
  • Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter.
  • Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18949, Series MG5 Digital Force Gage.
  • Capacity X Graduation: 5.000 x 0.005 lb.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18949
Product Name SERIES MG5 DIGITAL FORCE GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW25C3/20kg - 1-PW25C3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Load Cell - 111491281 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details