Flexbar Machine Corporation SERIES MG05 DIGITAL FORCE GAGE 18948

Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18948, Series MG05 Digital Force Gage. Capacity X Graduation: 0.5 x 0.0005 lb.
Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18948, Series MG05 Digital Force Gage. Capacity X Graduation: 0.5 x 0.0005 lb.

Suppliers

Company
Product
Description
Supplier Links
SERIES MG05 DIGITAL FORCE GAGE - 18948 - Flexbar Machine Corporation
Islandia, NY, USA
SERIES MG05 DIGITAL FORCE GAGE
18948
SERIES MG05 DIGITAL FORCE GAGE 18948
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18948, Series MG05 Digital Force Gage. Capacity X Graduation: 0.5 x 0.0005 lb.

SERIES MG DIGITAL FORCE GAGES
A versatile, rugged and compact unit featuring:

  • Microprocessor-based automatic peak memory, with recall-tensile and compressive loads.
  • Load cell deflection: 0.010" max.
  • Push-button calibration • Battery status • Auto shut-off
  • Accuracy: ±0.50%
  • Size: 3.7" x 2.5" x 1.5"
  • Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter.
  • Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18948, Series MG05 Digital Force Gage.
  • Capacity X Graduation: 0.5 x 0.0005 lb.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18948
Product Name SERIES MG05 DIGITAL FORCE GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR02-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauges - 606595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details