Flexbar Machine Corporation FORCE GAGE TEST STAND-HAND WHEEL OPERATED 18867

Description
TEST STANDS FOR FLEXBAR DIGITAL FORCE GAGES This new line is introduced to address the need for low capacity low cost stands. They are specified for forces up to 100 lbs and can be equipped with any Flexbar force gage. They can be used for peel testing, spring testing, product performance testing, or any other application requiring simple and inexpensive instruments. Features & Specifications: Maximum recommended load: 100 lbs (500N) Maximum travel: 9" (230mm) Base dimensions: 6" (152mm) wide x 10" (254mm) deep Fixture mounting: five #10-32 holes in base Overall height: Model No. 18867 - 17" Loading method: Model No. 18867 - hand wheel Force gage mounting hardware included* Optional dial indicator kit, No. 18868 (not included - order separately) Model No. 18867, Force Gage Test Stand-Hand Wheel Operated
Description
TEST STANDS FOR FLEXBAR DIGITAL FORCE GAGES This new line is introduced to address the need for low capacity low cost stands. They are specified for forces up to 100 lbs and can be equipped with any Flexbar force gage. They can be used for peel testing, spring testing, product performance testing, or any other application requiring simple and inexpensive instruments. Features & Specifications: Maximum recommended load: 100 lbs (500N) Maximum travel: 9" (230mm) Base dimensions: 6" (152mm) wide x 10" (254mm) deep Fixture mounting: five #10-32 holes in base Overall height: Model No. 18867 - 17" Loading method: Model No. 18867 - hand wheel Force gage mounting hardware included* Optional dial indicator kit, No. 18868 (not included - order separately) Model No. 18867, Force Gage Test Stand-Hand Wheel Operated

Suppliers

Company
Product
Description
Supplier Links
FORCE GAGE TEST STAND-HAND WHEEL OPERATED - 18867 - Flexbar Machine Corporation
Islandia, NY, USA
FORCE GAGE TEST STAND-HAND WHEEL OPERATED
18867
FORCE GAGE TEST STAND-HAND WHEEL OPERATED 18867
TEST STANDS FOR FLEXBAR DIGITAL FORCE GAGES This new line is introduced to address the need for low capacity low cost stands. They are specified for forces up to 100 lbs and can be equipped with any Flexbar force gage. They can be used for peel testing, spring testing, product performance testing, or any other application requiring simple and inexpensive instruments. Features & Specifications: Maximum recommended load: 100 lbs (500N) Maximum travel: 9" (230mm) Base dimensions: 6" (152mm) wide x 10" (254mm) deep Fixture mounting: five #10-32 holes in base Overall height: Model No. 18867 - 17" Loading method: Model No. 18867 - hand wheel Force gage mounting hardware included* Optional dial indicator kit, No. 18868 (not included - order separately) Model No. 18867, Force Gage Test Stand-Hand Wheel Operated

TEST STANDS FOR FLEXBAR DIGITAL FORCE GAGES

This new line is introduced to address the need for low capacity low cost stands. They are specified for forces up to 100 lbs and can be equipped with any Flexbar force gage. They can be used for peel testing, spring testing, product performance testing, or any other application requiring simple and inexpensive instruments.

Features & Specifications:

  • Maximum recommended load: 100 lbs (500N)
  • Maximum travel: 9" (230mm)
  • Base dimensions: 6" (152mm) wide x 10" (254mm) deep
  • Fixture mounting: five #10-32 holes in base
  • Overall height: Model No. 18867 - 17"
  • Loading method: Model No. 18867 - hand wheel
  • Force gage mounting hardware included* Optional dial indicator kit, No. 18868 (not included - order separately) Model No. 18867, Force Gage Test Stand-Hand Wheel Operated
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18867
Product Name FORCE GAGE TEST STAND-HAND WHEEL OPERATED
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCB1D1/10t - 1-HLCB1D1/10T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 20000 lbs (9070 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Through Hole Donut Compression Load Cell (3.00 O.D.) - THD Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details