Flexbar Machine Corporation MG DIGITAL FORCE GAGE-MG50L 18818

Description
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18813 MG Digital Force Gage. Model: MG50L Capacity & Graduation: 50.00 x 0.05 lb.
Description
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18813 MG Digital Force Gage. Model: MG50L Capacity & Graduation: 50.00 x 0.05 lb.

Suppliers

Company
Product
Description
Supplier Links
MG DIGITAL FORCE GAGE-MG50L - 18818 - Flexbar Machine Corporation
Islandia, NY, USA
MG DIGITAL FORCE GAGE-MG50L
18818
MG DIGITAL FORCE GAGE-MG50L 18818
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18813 MG Digital Force Gage. Model: MG50L Capacity & Graduation: 50.00 x 0.05 lb.

SERIES MG DIGITAL FORCE GAGES

Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications.

A versatile, rugged and compact unit featuring:

  • Compact design: portable and flexible for a wide range of applications
  • Pushbutton calibration: simple and quick calibration procedure
  • Peak memory recall: for tension and compression
  • Selectable units of measurement
  • Reversible housing
  • Battery status • Auto shut-off
  • Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5"
  • Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter.
  • Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons
  • Model No. 18813 MG Digital Force Gage.
  • Model: MG50L
  • Capacity & Graduation: 50.00 x 0.05 lb.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18818
Product Name MG DIGITAL FORCE GAGE-MG50L
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
MR04-5M - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, M3 - MR04-5M - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Compression
Package Miniature
View Details
Single Point load cell PW15PH C6MR 20kg - 1-PW15PHC6/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details