Flexbar Machine Corporation MG DIGITAL FORCE GAGE-MG2L 18812

Description
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18812 MG Digital Force Gage. Model: MG2L Capacity & Graduation: 2.000 x 0.002 lb.
Description
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18812 MG Digital Force Gage. Model: MG2L Capacity & Graduation: 2.000 x 0.002 lb.

Suppliers

Company
Product
Description
Supplier Links
MG DIGITAL FORCE GAGE-MG2L - 18812 - Flexbar Machine Corporation
Islandia, NY, USA
MG DIGITAL FORCE GAGE-MG2L
18812
MG DIGITAL FORCE GAGE-MG2L 18812
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18812 MG Digital Force Gage. Model: MG2L Capacity & Graduation: 2.000 x 0.002 lb.

SERIES MG DIGITAL FORCE GAGES

Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications.

A versatile, rugged and compact unit featuring:

  • Compact design: portable and flexible for a wide range of applications
  • Pushbutton calibration: simple and quick calibration procedure
  • Peak memory recall: for tension and compression
  • Selectable units of measurement
  • Reversible housing
  • Battery status • Auto shut-off
  • Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5"
  • Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter.
  • Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18812 MG Digital Force Gage.
  • Model: MG2L
  • Capacity & Graduation: 2.000 x 0.002 lb.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18812
Product Name MG DIGITAL FORCE GAGE-MG2L
Unlock Full Specs
to access all available technical data

Similar Products

Digi Force Gauge, 5lb/2.5kg/25N - M2-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauges - 606595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details