Flexbar Machine Corporation Digital Force Gage 0.12 LBF 50 GF 15407

Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and more Included Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 0.12lbF, 50gF, 0.5N Resolution: 0.00005lbF, 0.02gF, 0.0002N Accuracy (% of full scale): ±0.2% ± 1 digit Sampling Rate (readings/s): 65 Display Rate (updates/s): 2.5/65 in peak mode Power: AC or rechargeable battery Battery Life: 8-10 hours Units of measurement: lbF, gF, kgF (depending on model) and N (selectable) Outputs: Standard RS232: Fully configerable up to 9600 baud. Includes Gauge Control language (GCL)
Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and more Included Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 0.12lbF, 50gF, 0.5N Resolution: 0.00005lbF, 0.02gF, 0.0002N Accuracy (% of full scale): ±0.2% ± 1 digit Sampling Rate (readings/s): 65 Display Rate (updates/s): 2.5/65 in peak mode Power: AC or rechargeable battery Battery Life: 8-10 hours Units of measurement: lbF, gF, kgF (depending on model) and N (selectable) Outputs: Standard RS232: Fully configerable up to 9600 baud. Includes Gauge Control language (GCL)

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gage 0.12 LBF 50 GF - 15407 - Flexbar Machine Corporation
Islandia, NY, USA
Digital Force Gage 0.12 LBF 50 GF
15407
Digital Force Gage 0.12 LBF 50 GF 15407
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and more Included Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 0.12lbF, 50gF, 0.5N Resolution: 0.00005lbF, 0.02gF, 0.0002N Accuracy (% of full scale): ±0.2% ± 1 digit Sampling Rate (readings/s): 65 Display Rate (updates/s): 2.5/65 in peak mode Power: AC or rechargeable battery Battery Life: 8-10 hours Units of measurement: lbF, gF, kgF (depending on model) and N (selectable) Outputs: Standard RS232: Fully configerable up to 9600 baud. Includes Gauge Control language (GCL)

FLEXBAR DIGITAL FORCE GAGES BG SERIES

The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator.

Features:

  • Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control.
  • Averaging mode: for obtaining average readings over time, particularly useful for peel testing.
  • Gauge Control Language: full computer control of all gauge functions
  • Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and more Included Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod)
  • Capacity: 0.12lbF, 50gF, 0.5N
  • Resolution: 0.00005lbF, 0.02gF, 0.0002N
  • Accuracy (% of full scale): ±0.2% ± 1 digit
  • Sampling Rate (readings/s): 65
  • Display Rate (updates/s): 2.5/65 in peak mode
  • Power: AC or rechargeable battery
  • Battery Life: 8-10 hours
  • Units of measurement: lbF, gF, kgF (depending on model) and N (selectable)
  • Outputs: Standard
  • RS232: Fully configerable up to 9600 baud. Includes Gauge Control language (GCL)
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 15407
Product Name Digital Force Gage 0.12 LBF 50 GF
Unlock Full Specs
to access all available technical data

Similar Products

MR07-1000 - Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR07-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
16BAR, CANOPEN, G1/4, FKM SEAL DIGITAL PRES - PTE7500-11AF-1A016BN - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauges - 2553723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details