Flex Power Modules Power Supplies Board Mount DCDC Converters - PKR4211ASI PKR4211ASI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 930679-PKR4211ASI Series: PKR 4000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 3A 36V - 75V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR421 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 930679-PKR4211ASI Series: PKR 4000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 3A 36V - 75V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR421 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKR4211ASI - 930679-PKR4211ASI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKR4211ASI
930679-PKR4211ASI
Power Supplies Board Mount DCDC Converters - PKR4211ASI 930679-PKR4211ASI
Manufacturer: Flex Power Modules Win Source Part Number: 930679-PKR4211ASI Series: PKR 4000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 3A 36V - 75V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR421 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 930679-PKR4211ASI
Series: PKR 4000A (15W)
Operating Temperature Range: -45°C ~ 110°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 3A 36V - 75V Input
Package: 18-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: PKR421
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930679-PKR4211ASI
Product Name Power Supplies Board Mount DCDC Converters - PKR4211ASI
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

DCP011515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011515DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 715-LT1241CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature 0.0 to 100 C (32 to 212 F)
View Details