Flex Power Modules Power Supplies - Board Mount - DC DC Converters BMR4540000/001

Description
Win Source Part Number: 1200059-BMR4540000/0 01 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR454 (240W) Type: Isolated Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 240 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 40V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.7% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.40" H (58.4mm x 22.7mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-BMR4540000/001 Base Product Number: BMR454 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1200059-BMR4540000/0 01 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR454 (240W) Type: Isolated Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 240 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 40V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.7% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.40" H (58.4mm x 22.7mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-BMR4540000/001 Base Product Number: BMR454 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1200059-BMR4540000/001 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1200059-BMR4540000/001
Power Supplies - Board Mount - DC DC Converters 1200059-BMR4540000/001
Win Source Part Number: 1200059-BMR4540000/0 01 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR454 (240W) Type: Isolated Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 240 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 40V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.7% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.40" H (58.4mm x 22.7mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-BMR4540000/001 Base Product Number: BMR454 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1200059-BMR4540000/001
Category: Power Supplies - Board Mount>DC DC Converters
Series: BMR454 (240W)
Type: Isolated Module, Digital
Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 75
Power (Watts): 240 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 40V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 95.7%
Mounting Type: Through Hole
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 2.30" L x 0.89" W x 0.40" H (58.4mm x 22.7mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-BMR4540000/001
Base Product Number: BMR454
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1200059-BMR4540000/001
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
DC-DC Converters - 1226878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details