Flex Ltd. DC to DC Converter PUC2415150D2BG

Description
PUC-BG series 2 W SIP7 High Isolation Unregulated DC/DC Converter for Gate Drive applications The PUC-BG series is a range of isolated, unregulated 2 W DC/DC converters suitable for the Industrial & Transportation markets, specifically designed for gate drive applications for IGBT, Si and SiC devices. Housed in an industry standard SIP7 package measuring 19.5x9.8x12.5 mm (0.77x0.385x0.49 in), the series is available with fixed input voltages of 12 V, 15 V & 24 V, and offer various dual asymmetric output voltages suitable for the majority of different turn-on and turn-off gate voltages. They offer an input to output isolation level of 6000 Vdc, reinforced insulation with a 250 Vac working voltage, and no minimum load is required for operation. Isolation capacitance values are typically <6> Efficiency levels are up to 81%, and operating temperature range is up to -40 C to +100 C. Additional features include continuous output short-circuit protection and safety compliance to EN/UL62368-1. MTBF is as high as 13Mhrs.
Request a Quote Datasheet
Description
PUC-BG series 2 W SIP7 High Isolation Unregulated DC/DC Converter for Gate Drive applications The PUC-BG series is a range of isolated, unregulated 2 W DC/DC converters suitable for the Industrial & Transportation markets, specifically designed for gate drive applications for IGBT, Si and SiC devices. Housed in an industry standard SIP7 package measuring 19.5x9.8x12.5 mm (0.77x0.385x0.49 in), the series is available with fixed input voltages of 12 V, 15 V & 24 V, and offer various dual asymmetric output voltages suitable for the majority of different turn-on and turn-off gate voltages. They offer an input to output isolation level of 6000 Vdc, reinforced insulation with a 250 Vac working voltage, and no minimum load is required for operation. Isolation capacitance values are typically <6> Efficiency levels are up to 81%, and operating temperature range is up to -40 C to +100 C. Additional features include continuous output short-circuit protection and safety compliance to EN/UL62368-1. MTBF is as high as 13Mhrs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PUC2415150D2BG
DC to DC Converter PUC2415150D2BG
PUC-BG series 2 W SIP7 High Isolation Unregulated DC/DC Converter for Gate Drive applications The PUC-BG series is a range of isolated, unregulated 2 W DC/DC converters suitable for the Industrial & Transportation markets, specifically designed for gate drive applications for IGBT, Si and SiC devices. Housed in an industry standard SIP7 package measuring 19.5x9.8x12.5 mm (0.77x0.385x0.49 in), the series is available with fixed input voltages of 12 V, 15 V & 24 V, and offer various dual asymmetric output voltages suitable for the majority of different turn-on and turn-off gate voltages. They offer an input to output isolation level of 6000 Vdc, reinforced insulation with a 250 Vac working voltage, and no minimum load is required for operation. Isolation capacitance values are typically <6> Efficiency levels are up to 81%, and operating temperature range is up to -40 C to +100 C. Additional features include continuous output short-circuit protection and safety compliance to EN/UL62368-1. MTBF is as high as 13Mhrs.

PUC-BG series

2 W SIP7 High Isolation Unregulated DC/DC Converter for Gate Drive applications

The PUC-BG series is a range of isolated, unregulated 2 W DC/DC converters suitable for the Industrial & Transportation markets, specifically designed for gate drive applications for IGBT, Si and SiC devices.

Housed in an industry standard SIP7 package measuring 19.5x9.8x12.5 mm (0.77x0.385x0.49 in), the series is available with fixed input voltages of 12 V, 15 V & 24 V, and offer various dual asymmetric output voltages suitable for the majority of different turn-on and turn-off gate voltages. They offer an input to output isolation level of 6000 Vdc, reinforced insulation with a 250 Vac working voltage, and no minimum load is required for operation. Isolation capacitance values are typically <6>

Efficiency levels are up to 81%, and operating temperature range is up to -40 C to +100 C. Additional features include continuous output short-circuit protection and safety compliance to EN/UL62368-1. MTBF is as high as 13Mhrs.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PUC2415150D2BG
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228633P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
75V 0.5A SOIC DC-DC Converter IC - 739-LM5002MAX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 75 volts
Input Voltage 75 volts
View Details
2 suppliers