Flex Ltd. DC to DC Converter BMR6830300/200

Description
BMR683 Series DC-DC Converters Input 36 - 60 V, Output up to 17.9 A / 500 W Key Features Industry standard Quarter-Brick with digital PMBus interface 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.5% at full load, 28 Vout 1500 Vdc input to output functional isolation Meets safety requirements according to IEC/EN/UL 62368-1 PMBus Revision 1.3 compliant MTBF 12.02 Million hours ISO 9001/14001 certified supplier Power Management Configurable soft start/stop Precision delay and ramp-up Voltage margining Voltage/current/temp erature monitoring Configurable output voltage Power good
Request a Quote Datasheet
Description
BMR683 Series DC-DC Converters Input 36 - 60 V, Output up to 17.9 A / 500 W Key Features Industry standard Quarter-Brick with digital PMBus interface 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.5% at full load, 28 Vout 1500 Vdc input to output functional isolation Meets safety requirements according to IEC/EN/UL 62368-1 PMBus Revision 1.3 compliant MTBF 12.02 Million hours ISO 9001/14001 certified supplier Power Management Configurable soft start/stop Precision delay and ramp-up Voltage margining Voltage/current/temp erature monitoring Configurable output voltage Power good
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
BMR6830300/200
DC to DC Converter BMR6830300/200
BMR683 Series DC-DC Converters Input 36 - 60 V, Output up to 17.9 A / 500 W Key Features Industry standard Quarter-Brick with digital PMBus interface 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.5% at full load, 28 Vout 1500 Vdc input to output functional isolation Meets safety requirements according to IEC/EN/UL 62368-1 PMBus Revision 1.3 compliant MTBF 12.02 Million hours ISO 9001/14001 certified supplier Power Management Configurable soft start/stop Precision delay and ramp-up Voltage margining Voltage/current/temp erature monitoring Configurable output voltage Power good

BMR683 Series DC-DC Converters Input 36 - 60 V, Output up to 17.9 A / 500 W

Key Features

  • Industry standard Quarter-Brick with digital PMBus interface 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in)
  • High efficiency, typ. 95.5% at full load, 28 Vout
  • 1500 Vdc input to output functional isolation
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • PMBus Revision 1.3 compliant
  • MTBF 12.02 Million hours
  • ISO 9001/14001 certified supplier

Power Management

  • Configurable soft start/stop
  • Precision delay and ramp-up
  • Voltage margining
  • Voltage/current/temperature monitoring
  • Configurable output voltage
  • Power good
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number BMR6830300/200
Product Name DC to DC Converter
Output Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Buck 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410YQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 to 28 volts
Input Voltage 36 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details