Flex-A-Seal, Inc. Stationary High Temperature Bellows Style 64

Description
Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup. Self cleaning. Centrifugal force throws solids away from seal. Fits narrow cross section stuffing boxes. Available in metric and DIN sizes. Even face loading - bellow allows for full 360 degrees closing force. Varied choice of face, elastomer to meet required applications. Bellow Material AM350, Hast C276 standard with other weldable material options available. Simple one piece construction, no lose parts. Cartridge seal design available. Double Ply available for higher pressure.
Datasheet
Description
Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup. Self cleaning. Centrifugal force throws solids away from seal. Fits narrow cross section stuffing boxes. Available in metric and DIN sizes. Even face loading - bellow allows for full 360 degrees closing force. Varied choice of face, elastomer to meet required applications. Bellow Material AM350, Hast C276 standard with other weldable material options available. Simple one piece construction, no lose parts. Cartridge seal design available. Double Ply available for higher pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary High Temperature Bellows - Style 64 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Stationary High Temperature Bellows
Style 64
Stationary High Temperature Bellows Style 64
Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup. Self cleaning. Centrifugal force throws solids away from seal. Fits narrow cross section stuffing boxes. Available in metric and DIN sizes. Even face loading - bellow allows for full 360 degrees closing force. Varied choice of face, elastomer to meet required applications. Bellow Material AM350, Hast C276 standard with other weldable material options available. Simple one piece construction, no lose parts. Cartridge seal design available. Double Ply available for higher pressure.

Style 40/42/45

Low Temperature Welded Metal Bellows (Below 400F)

  • Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer.
  • Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup.
  • Self cleaning. Centrifugal force throws solids away from seal.
  • Fits narrow cross section stuffing boxes.
  • Available in metric and DIN sizes.
  • Even face loading - bellow allows for full 360 degrees closing force.
  • Varied choice of face, elastomer to meet required applications.
  • Bellow Material AM350, Hast C276 standard with other weldable material options available.
  • Simple one piece construction, no lose parts.
  • Cartridge seal design available.
  • Double Ply available for higher pressure.
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Metal Bellows
Product Number Style 64
Product Name Stationary High Temperature Bellows
Inside Diameter 0.8750 to 3.88 inch (22.22 to 98.42 mm)
Outside Diameter 1.62 to 4.88 inch (41.27 to 124 mm)
Working Pressure 300 psi (211 m H2O)
Operating Temperature ? to 800 F (? to 427 C)
Materials Inconel (optional feature); Stainless St. (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bellows - QUALISEAL - Technetics Group
Specs
Working Pressure 100 psi (70.38 m H2O)
Operating Temperature -65 to 1000 F (-53.89 to 538 C)
Other High-Temperature Fuel, Oils And Gases; Low Temperatures Such As Liquid Oxygen Refrigeration Systems
View Details
Edge Welded Metal Bellows - 0188A - BellowsTech, an MW Industries company
BellowsTech, an MW Industries company
Specs
Inside Diameter 0.9750 inch (24.76 mm)
Outside Diameter 1.88 inch (47.62 mm)
Free Length 0.0 to 96 inch (0.0 to 2438 mm)
View Details
Edge-Welded Bellows -  - MS Bellows
Specs
Inside Diameter 0.3150 to 3.9 inch (8 to 99.06 mm)
Outside Diameter 0.1350 to 3.1 inch (3.43 to 78.74 mm)
Spring Rate 150 to 2053 lbs/in (263 to 3595 N/cm)
View Details
Welded Metal Bellows -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Inside Diameter 0.1250 to 16 inch (3.17 to 406 mm)
Outside Diameter 0.3750 to 18 inch (9.52 to 457 mm)
Free Length 0.2100 to 1.17 inch (5.33 to 29.72 mm)
View Details