Flex-A-Seal, Inc. Superior Performance Welded Bellows Style 60

Description
Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup. Self cleaning. Centrifugal force throws solids away from seal. Fits narrow cross section stuffing boxes. Available in metric and DIN sizes. Even face loading - bellow allows for full 360 degrees closing force. Varied choice of face, elastomer to meet required applications. Bellow Material AM350, Hast C276 standard with other weldable material options available. Simple one piece construction, no lose parts. Cartridge seal design available. Double Ply available for higher pressure.
Datasheet
Description
Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup. Self cleaning. Centrifugal force throws solids away from seal. Fits narrow cross section stuffing boxes. Available in metric and DIN sizes. Even face loading - bellow allows for full 360 degrees closing force. Varied choice of face, elastomer to meet required applications. Bellow Material AM350, Hast C276 standard with other weldable material options available. Simple one piece construction, no lose parts. Cartridge seal design available. Double Ply available for higher pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Superior Performance Welded Bellows - Style 60 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Superior Performance Welded Bellows
Style 60
Superior Performance Welded Bellows Style 60
Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup. Self cleaning. Centrifugal force throws solids away from seal. Fits narrow cross section stuffing boxes. Available in metric and DIN sizes. Even face loading - bellow allows for full 360 degrees closing force. Varied choice of face, elastomer to meet required applications. Bellow Material AM350, Hast C276 standard with other weldable material options available. Simple one piece construction, no lose parts. Cartridge seal design available. Double Ply available for higher pressure.

Style 40/42/45

Low Temperature Welded Metal Bellows (Below 400F)

  • Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer.
  • Hydraulically balanced seal. Allows seal to handle more pressure without heat buildup.
  • Self cleaning. Centrifugal force throws solids away from seal.
  • Fits narrow cross section stuffing boxes.
  • Available in metric and DIN sizes.
  • Even face loading - bellow allows for full 360 degrees closing force.
  • Varied choice of face, elastomer to meet required applications.
  • Bellow Material AM350, Hast C276 standard with other weldable material options available.
  • Simple one piece construction, no lose parts.
  • Cartridge seal design available.
  • Double Ply available for higher pressure.
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Metal Bellows
Product Number Style 60
Product Name Superior Performance Welded Bellows
Inside Diameter 1 to 4.75 inch (25.4 to 121 mm)
Outside Diameter 1.56 to 5.62 inch (39.67 to 143 mm)
Free Length 1.69 to 2 inch (42.85 to 50.8 mm)
Working Pressure 300 psi (211 m H2O)
Operating Temperature ? to 800 F (? to 427 C)
Unlock Full Specs
to access all available technical data

Similar Products

Edge Welded Metal Bellows - BELFAB® - Technetics Group
Specs
Outside Diameter 0.2500 to 18 inch (6.35 to 457 mm)
Working Pressure 1000 psi (704 m H2O)
Operating Temperature 1800 F (982 C)
View Details
Edge Welded Metal Bellows - 0785A - BellowsTech, an MW Industries company
BellowsTech, an MW Industries company
Specs
Inside Diameter 6.25 inch (159 mm)
Outside Diameter 7.85 inch (199 mm)
Free Length 0.0 to 96 inch (0.0 to 2438 mm)
View Details
Edge-Welded Bellows -  - MS Bellows
Specs
Inside Diameter 0.3150 to 3.9 inch (8 to 99.06 mm)
Outside Diameter 0.1350 to 3.1 inch (3.43 to 78.74 mm)
Spring Rate 150 to 2053 lbs/in (263 to 3595 N/cm)
View Details
High Pressure Bellows Seal -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Working Pressure 1000 to 15000 psi (704 to 10557 m H2O)
Materials Inconel
Shape Round
View Details