Flex-A-Seal, Inc. Single Spring Cartridge Seal Style 57

Description
The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring ends further increase their grip. This compression spring is wound either right or left hand depending on shaft rotation. Heavy Duty / non-clogging design – no small springs to break or clog Simple installation Fits ANSI Standard & Big Bore pumps Economical to repair Unbalanced Design ideal for low pressure applications like waste water Can be converted to a welded metal bellows cartridge - Style 50 Available in inch and metric sizes
Datasheet
Description
The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring ends further increase their grip. This compression spring is wound either right or left hand depending on shaft rotation. Heavy Duty / non-clogging design – no small springs to break or clog Simple installation Fits ANSI Standard & Big Bore pumps Economical to repair Unbalanced Design ideal for low pressure applications like waste water Can be converted to a welded metal bellows cartridge - Style 50 Available in inch and metric sizes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Spring Cartridge Seal - Style 57 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Single Spring Cartridge Seal
Style 57
Single Spring Cartridge Seal Style 57
The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring ends further increase their grip. This compression spring is wound either right or left hand depending on shaft rotation. Heavy Duty / non-clogging design – no small springs to break or clog Simple installation Fits ANSI Standard & Big Bore pumps Economical to repair Unbalanced Design ideal for low pressure applications like waste water Can be converted to a welded metal bellows cartridge - Style 50 Available in inch and metric sizes

The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring ends further increase their grip. This compression spring is wound either right or left hand depending on shaft rotation.

  • Heavy Duty / non-clogging design – no small springs to break or clog
  • Simple installation
  • Fits ANSI Standard & Big Bore pumps
  • Economical to repair
  • Unbalanced Design ideal for low pressure applications like waste water
  • Can be converted to a welded metal bellows cartridge -
    Style 50
  • Available in inch and metric sizes
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style 57
Product Name Single Spring Cartridge Seal
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Single Spring
Specialized Mounting Cartridge
Seal Application Pump
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D40-70A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Shaft Seal - HC Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal (optional feature)
Shaft Diameter 145 to 129 inch (3683 to 3277 mm)
View Details
Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
 - EMC-2155 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 1.06 inch (26.97 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details