seal-SET EADS-F-D40-70A Size=40, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
| Festo Corporation | |
|---|---|
| Product Category | Mechanical Seals |
| Product Number | EADS-F-D40-70A |
| Product Name | Seal SET |
| Operating Temperature | -13 to 140 F (-25 to 60 C) |