FKN Systek, Inc. PCB Transport Cart F9100

Description
This F9100 PCB Transport Cart is made with the same side panels as the F9054. Built into an extruded aluminum frame, the rack provides for up to 100 large panles to be stored straight down, sideways or horizontally depending on your application.The frame is mounted on 4 wheels with brakes, to allow easy transport of PCBs from one location to another.
Description
This F9100 PCB Transport Cart is made with the same side panels as the F9054. Built into an extruded aluminum frame, the rack provides for up to 100 large panles to be stored straight down, sideways or horizontally depending on your application.The frame is mounted on 4 wheels with brakes, to allow easy transport of PCBs from one location to another.

Suppliers

Company
Product
Description
Supplier Links
PCB Transport Cart - F9100 - FKN Systek, Inc.
Millis, MA, USA
PCB Transport Cart
F9100
PCB Transport Cart F9100
This F9100 PCB Transport Cart is made with the same side panels as the F9054. Built into an extruded aluminum frame, the rack provides for up to 100 large panles to be stored straight down, sideways or horizontally depending on your application.The frame is mounted on 4 wheels with brakes, to allow easy transport of PCBs from one location to another.

This F9100 PCB Transport Cart is made with the same side panels as the F9054. Built into an extruded aluminum frame, the rack provides for up to 100 large panles to be stored straight down, sideways or horizontally depending on your application.The frame is mounted on 4 wheels with brakes, to allow easy transport of PCBs from one location to another.

Supplier's Site

Technical Specifications

  FKN Systek, Inc.
Product Category Material Handling Carts and Trucks
Product Number F9100
Product Name PCB Transport Cart
Cart / Truck Type Instrument Cart
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details