Fischer Technology, Inc. SIGMASCOPE SMP350

Description
SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and material fatigue can thus be established. For this, the phase-sensitive eddy current method is used, which is approved for the measurement of conductivity according to DIN EN 2004-1 and ASTM E 1004. Features: Fast, non-destructive and precise measurement of the electrical conductivity of non-ferrous metals according to DIN EN 2004-1 and ASTM E 1004 Conductivity probes for a range of applications Various measurement frequencies for different penetration depths, from 15 kHz to 1 MHz, depending on the probe Automatic curvature compensation for known curvature diameters (down to the smallest diameter of 6 mm) We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards Applications: Conductivity testing on raw materials for sorting and quality assurance Inspection of alloying in coinage (e.g. the conductivity of Euro coins) Assessment of the hardness and strength of heat-treated materials Control of the material stability of airframes or similar components that can be altered by temperature swings Estimation of the phosphorous content in copper alloys or copper-bearing materials Tracking of precipitation processes, e.g. in Cu-Cr alloys Inspection of the homogeneity of alloys Scrap sorting
Datasheet
Description
SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and material fatigue can thus be established. For this, the phase-sensitive eddy current method is used, which is approved for the measurement of conductivity according to DIN EN 2004-1 and ASTM E 1004. Features: Fast, non-destructive and precise measurement of the electrical conductivity of non-ferrous metals according to DIN EN 2004-1 and ASTM E 1004 Conductivity probes for a range of applications Various measurement frequencies for different penetration depths, from 15 kHz to 1 MHz, depending on the probe Automatic curvature compensation for known curvature diameters (down to the smallest diameter of 6 mm) We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards Applications: Conductivity testing on raw materials for sorting and quality assurance Inspection of alloying in coinage (e.g. the conductivity of Euro coins) Assessment of the hardness and strength of heat-treated materials Control of the material stability of airframes or similar components that can be altered by temperature swings Estimation of the phosphorous content in copper alloys or copper-bearing materials Tracking of precipitation processes, e.g. in Cu-Cr alloys Inspection of the homogeneity of alloys Scrap sorting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and material fatigue can thus be established. For this, the phase-sensitive eddy current method is used, which is approved for the measurement of conductivity according to DIN EN 2004-1 and ASTM E 1004. Features: Fast, non-destructive and precise measurement of the electrical conductivity of non-ferrous metals according to DIN EN 2004-1 and ASTM E 1004 Conductivity probes for a range of applications Various measurement frequencies for different penetration depths, from 15 kHz to 1 MHz, depending on the probe Automatic curvature compensation for known curvature diameters (down to the smallest diameter of 6 mm) We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards Applications: Conductivity testing on raw materials for sorting and quality assurance Inspection of alloying in coinage (e.g. the conductivity of Euro coins) Assessment of the hardness and strength of heat-treated materials Control of the material stability of airframes or similar components that can be altered by temperature swings Estimation of the phosphorous content in copper alloys or copper-bearing materials Tracking of precipitation processes, e.g. in Cu-Cr alloys Inspection of the homogeneity of alloys Scrap sorting

SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and material fatigue can thus be established. For this, the phase-sensitive eddy current method is used, which is approved for the measurement of conductivity according to DIN EN 2004-1 and ASTM E 1004.

Features:

  • Fast, non-destructive and precise measurement of the electrical conductivity of non-ferrous metals according to DIN EN 2004-1 and ASTM E 1004
  • Conductivity probes for a range of applications
  • Various measurement frequencies for different penetration depths, from 15 kHz to 1 MHz, depending on the probe
  • Automatic curvature compensation for known curvature diameters (down to the smallest diameter of 6 mm)
  • We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards

Applications:

  • Conductivity testing on raw materials for sorting and quality assurance
  • Inspection of alloying in coinage (e.g. the conductivity of Euro coins)
  • Assessment of the hardness and strength of heat-treated materials
  • Control of the material stability of airframes or similar components that can be altered by temperature swings
  • Estimation of the phosphorous content in copper alloys or copper-bearing materials
  • Tracking of precipitation processes, e.g. in Cu-Cr alloys
  • Inspection of the homogeneity of alloys
  • Scrap sorting
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Conductivity and Resistivity Meters
Product Number SIGMASCOPE SMP350
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
Conductivity Range 5.00E9 to 6.50E11 µS/cm
Accuracy 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - conductivity-resistivity - 159001813 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Conductivity Range 1 to 1000 µS/cm
View Details
Dissolved organics monitor - AV412 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel; Wall, Pipe
Display Type Digital
View Details
Conductivity Meter - PCE-PWT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Features and Functionality Battery Powered
Conductivity Range 0.0 to 20000 µS/cm
View Details
DS TDS Meter - 512T3 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details