Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THERMAL COMPOUNDS AND THERMAL INTERFACE MATERIALS
FISCHER ELECTRONIK
WLFT 404 D 40 -- THERMAL PADS
Fischer Electronik
Thermal Pads
WLFT 404 D 40
Description
Thermal interface material 40mm polyimid
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Thermal interface material 40mm polyimid
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Pads
7226849
Thermal Pads
7226849
Thermal interface material 40mm polyimid
Thermal interface material 40mm polyimid
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Thermal Compounds and Thermal Interface Materials
Product Number
7226849
Product Name
Thermal Pads
Chemical System
Polyamide
Unlock Full Specs
to access all available technical data
Similar Products
Fujipoly® America Corp.
Extremely Compressible Thermal Gap Filler
SARCON® PG45A
Specs
Form / Shape
Putty; Gap Filler, Foam in Place Gasket
Chemical System
Silicone
Gap Fill
0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
MacDermid Alpha Electronics Solutions
Underfill Materials for Printed Circuit Boards (PCBs)
ALPHA ® HiTech ® CU21-3240 Underfill
Specs
Industry
Automotive; Electronics; Semiconductors, IC's
Dielectric Strength
533 kV/in (210 kV/cm)
Dielectric Constant
4.67
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Thermally silicone pad for AI
SF1200
Specs
Form / Shape
Pad
Industry
Electronics
Use Temperature
-58 to 257 F (-50 to 125 C)
View Details
RS Components, Ltd.
Thermal Pads
607006
Specs
Thermal Conductivity
12 W/m-K (6.93 BTU-ft/hr-ft²-F)
View Details