Fischer Electronik Thermally Conductive Foil, 0.37W/m.k; Thermal Conductivity Fischer Elektronik WLFT 404 35X35

Description
THERMALLY CONDUCTIVE FOIL, 0.37W/M.K; Thermal Conductivity:0.37W/m .K; Conductive Material:-; Thickness:0.127mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:35mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE FOIL, 0.37W/M.K; Thermal Conductivity:0.37W/m .K; Conductive Material:-; Thickness:0.127mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:35mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Foil, 0.37W/m.k; Thermal Conductivity Fischer Elektronik - 35M4069 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Foil, 0.37W/m.k; Thermal Conductivity Fischer Elektronik
35M4069
Thermally Conductive Foil, 0.37W/m.k; Thermal Conductivity Fischer Elektronik 35M4069
THERMALLY CONDUCTIVE FOIL, 0.37W/M.K; Thermal Conductivity:0.37W/m .K; Conductive Material:-; Thickness:0.127mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:35mm; Product Range:- RoHS Compliant: Yes

THERMALLY CONDUCTIVE FOIL, 0.37W/M.K; Thermal Conductivity:0.37W/m.K; Conductive Material:-; Thickness:0.127mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 35M4069
Product Name Thermally Conductive Foil, 0.37W/m.k; Thermal Conductivity Fischer Elektronik
Thermal Conductivity 0.3700 W/m-K (0.2138 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Paste for Electronics - Electrolube ® HTC Non-Silicone Thermal Interface Material - MacDermid Alpha Electronics Solutions
Specs
Form / Shape Powder; Grease, Paste
Chemical System Silicone
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Flexible thermal conductive insulating film for power semiconductors - SC1000FG - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details