Fischer Electronik Thermally Conductive Material; Thermal Conductivity Fischer Elektronik WLFT 404 14X14

Description
THERMALLY CONDUCTIVE MATERIAL; Thermal Conductivity:0.37W/m .K; Conductive Material:-; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:14mm; External Width:14mm; Product Range:-; External Depth:14mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE MATERIAL; Thermal Conductivity:0.37W/m .K; Conductive Material:-; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:14mm; External Width:14mm; Product Range:-; External Depth:14mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Material; Thermal Conductivity Fischer Elektronik - 35M4065 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Material; Thermal Conductivity Fischer Elektronik
35M4065
Thermally Conductive Material; Thermal Conductivity Fischer Elektronik 35M4065
THERMALLY CONDUCTIVE MATERIAL; Thermal Conductivity:0.37W/m .K; Conductive Material:-; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:14mm; External Width:14mm; Product Range:-; External Depth:14mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE MATERIAL; Thermal Conductivity:0.37W/m.K; Conductive Material:-; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:14mm; External Width:14mm; Product Range:-; External Depth:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 35M4065
Product Name Thermally Conductive Material; Thermal Conductivity Fischer Elektronik
Thermal Conductivity 0.3700 W/m-K (0.2138 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 410 F (0 to 210 C)
View Details
Thermal Pads - 1225188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 240 W/m-K (139 BTU-ft/hr-ft²-F)
View Details
Two component, thermally conductive, electrically insulative, room temperature curing epoxy resin system - EP39MAOHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details