Fischer Electronik
Heatsinks
SK454-75SA
Description
Heatsink SK 454 75mm
Request a Quote
Email Supplier
Description
Heatsink SK 454 75mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
6744719 |
|
Product Name
|
Heatsinks |
|
L
|
75 mm (2.95 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
W
57.9 mm (2.28 inch)
H
21 mm (0.8268 inch)
Material
Aluminum; AL6061
View Details
Tempco Electric Heater Corporation
L
81 mm (3.19 inch)
W
44.96 mm (1.77 inch)
H
95 mm (3.74 inch)
View Details