Fischer Electronik
Heatsinks
SK400-37,5SA
Description
Heatsink SK 400 37.5mm
Request a Quote
Email Supplier
Description
Heatsink SK 400 37.5mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
6744709 |
|
Product Name
|
Heatsinks |
|
L
|
38 mm (1.48 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
W
140 mm (5.51 inch)
H
25 mm (0.9843 inch)
Material
Stainless steel tube
View Details
Device
Vapor Cooler
L
? to 400 mm (? to 15.75 inch)
W
? to 400 mm (? to 15.75 inch)
View Details