Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
FISCHER ELECTRONIK
SK129-25,4-STS-220 -- HEATSINKS
Fischer Electronik
Heatsinks
SK129-25,4-STS-220
Description
Fischer Elektronik SK129-25,4-STS-220
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Fischer Elektronik SK129-25,4-STS-220
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
1898139
Heatsinks
1898139
Fischer Elektronik SK129-25,4-STS-220
Fischer Elektronik SK129-25,4-STS-220
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Heat Sinks
Product Number
1898139
Product Name
Heatsinks
L
25 mm (1 inch)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Heat Sinks
1542993-2
View Details
ToneCooling Technology Co., Ltd
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems
Specs
Device
Thermo-Electric Cooler
L
120 mm (4.72 inch)
W
84 mm (3.31 inch)
View Details
Rego Electronics Inc.
Forged Heat Sinks
LFZ Series
Specs
L
40 to 60 mm (1.57 to 2.36 inch)
W
40 to 60 mm (1.57 to 2.36 inch)
H
6 to 13 mm (0.2362 to 0.5118 inch)
View Details
RS Components, Ltd.
Heatsinks
2342435
Specs
L
50 mm (1.97 inch)
W
54 mm (2.13 inch)
H
38 mm (1.5 inch)
View Details