Fischer Electronik
Heatsinks
SK0950TO220
Description
HEATSINK SK09-50-TO220
Request a Quote
Email Supplier
Description
HEATSINK SK09-50-TO220
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
2212148 |
|
Product Name
|
Heatsinks |
|
L
|
50 mm (1.97 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
50 mm (1.97 inch)
W
50 mm (1.97 inch)
H
28 mm (1.1 inch)
View Details
ToneCooling Technology Co., Ltd
Device
Passive Heat Sink; Active Heat Sink
L
113 mm (4.45 inch)
W
78 mm (3.07 inch)
View Details
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.2500 °C / W
View Details
2 suppliers
L
19 to 40 mm (0.7480 to 1.57 inch)
W
19 to 40 mm (0.7480 to 1.57 inch)
H
6 to 13 mm (0.2362 to 0.5118 inch)
View Details