Fischer Electronik Heat Sink, 50Mm X 6Mm X 15Mm, Black Anodised Rohs Compliant Fischer Elektronik SK 688 50 SA

Description
HEAT SINK, 50Mm x 6Mm x 15MM, BLACK ANODISED ROHS COMPLIANT: YES
Description
HEAT SINK, 50Mm x 6Mm x 15MM, BLACK ANODISED ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, 50Mm X 6Mm X 15Mm, Black Anodised Rohs Compliant Fischer Elektronik - 29AK7509 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 50Mm X 6Mm X 15Mm, Black Anodised Rohs Compliant Fischer Elektronik
29AK7509
Heat Sink, 50Mm X 6Mm X 15Mm, Black Anodised Rohs Compliant Fischer Elektronik 29AK7509
HEAT SINK, 50Mm x 6Mm x 15MM, BLACK ANODISED ROHS COMPLIANT: YES

HEAT SINK, 50Mm x 6Mm x 15MM, BLACK ANODISED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 29AK7509
Product Name Heat Sink, 50Mm X 6Mm X 15Mm, Black Anodised Rohs Compliant Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details