Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik SK 145/37,5 STS-220

Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-218, TO-220, TO-247, TO-248; External Width - Metric:29mm; External Height - Metric:11.99mm; External Length - Metric:37mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-218, TO-220, TO-247, TO-248; External Width - Metric:29mm; External Height - Metric:11.99mm; External Length - Metric:37mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 34M8465 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
34M8465
Heat Sink; Thermal Resistance Fischer Elektronik 34M8465
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-218, TO-220, TO-247, TO-248; External Width - Metric:29mm; External Height - Metric:11.99mm; External Length - Metric:37mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-218, TO-220, TO-247, TO-248; External Width - Metric:29mm; External Height - Metric:11.99mm; External Length - Metric:37mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M8465
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 37 mm (1.46 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 2342520 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 75 mm (2.95 inch)
W 88 mm (3.46 inch)
H 35 mm (1.38 inch)
View Details
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers