Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik SK 04/75 SA

Description
HEAT SINK; Thermal Resistance:2.8°C/W; Packages Cooled:TO-3; External Width - Metric:97mm; External Height - Metric:24.99mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:2.8°C/W; Packages Cooled:TO-3; External Width - Metric:97mm; External Height - Metric:24.99mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 34M8458 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
34M8458
Heat Sink; Thermal Resistance Fischer Elektronik 34M8458
HEAT SINK; Thermal Resistance:2.8°C/W; Packages Cooled:TO-3; External Width - Metric:97mm; External Height - Metric:24.99mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:2.8°C/W; Packages Cooled:TO-3; External Width - Metric:97mm; External Height - Metric:24.99mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M8458
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-003-28012 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details