Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
FISCHER ELECTRONIK
LAM 3 K 100 12 -- HEATSINKS
Fischer Electronik
Heatsinks
LAM 3 K 100 12
Description
Cooling aggregate 12V 30x30x100mm TO220
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Cooling aggregate 12V 30x30x100mm TO220
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7742792
Heatsinks
7742792
Cooling aggregate 12V 30x30x100mm TO220
Cooling aggregate 12V 30x30x100mm TO220
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Heat Sinks
Product Number
7742792
Product Name
Heatsinks
L
100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data
Similar Products
ToneCooling Technology Co., Ltd
Molybdenum copper series
80800930
Specs
L
90 mm (3.52 inch)
W
89.5 mm (3.52 inch)
H
69 mm (2.72 inch)
View Details
Sensata Technologies
1/2 INCH FIXED TEMPERATURE THE
1NT01L-7938
View Details
TE Connectivity
Heat Sinks
2274283-3
Specs
Device
Passive Heat Sink
Mounting
Socket
Material
Aluminum
View Details
Tempco Electric Heater Corporation
Heat Sink
RLS90018
Specs
L
81 mm (3.19 inch)
W
44.96 mm (1.77 inch)
H
95 mm (3.74 inch)
View Details