HEAT SINK; Thermal Resistance:1.6°C/W; Packages Cooled:PGA; External Width - Metric:43.1mm; External Height - Metric:19.99mm; External Length - Metric:43.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:20mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 34M6691 |
| Product Name | Heat Sink; Thermal Resistance Fischer Elektronik |
| L | 43 mm (1.7 inch) |