Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik LA 7/150 12V

Description
HEAT SINK; Thermal Resistance:0.135°C/W ; External Height - Metric:74mm; External Width - Metric:125mm; External Length - Metric:150mm; Flow Rate Max:56m³/h; Noise Rating:59dBA; Heat Sink Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:0.135°C/W ; External Height - Metric:74mm; External Width - Metric:125mm; External Length - Metric:150mm; Flow Rate Max:56m³/h; Noise Rating:59dBA; Heat Sink Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 42M0931 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
42M0931
Heat Sink; Thermal Resistance Fischer Elektronik 42M0931
HEAT SINK; Thermal Resistance:0.135°C/W ; External Height - Metric:74mm; External Width - Metric:125mm; External Length - Metric:150mm; Flow Rate Max:56m³/h; Noise Rating:59dBA; Heat Sink Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.135°C/W; External Height - Metric:74mm; External Width - Metric:125mm; External Length - Metric:150mm; Flow Rate Max:56m³/h; Noise Rating:59dBA; Heat Sink Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 42M0931
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details